Panduit Corp. Safety Tags PVT-1026

Description
Safety Tags, 5.75in x 3.25in, Front: DANGER DO NOT OPERATE", Back: "DANGER DO NOT REMOVE THIS TAG REMARKS: ______ SEE OTHER SIDE", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Red/White on Red, Pack of 5.
Request a Quote Datasheet
Description
Safety Tags, 5.75in x 3.25in, Front: DANGER DO NOT OPERATE", Back: "DANGER DO NOT REMOVE THIS TAG REMARKS: ______ SEE OTHER SIDE", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Red/White on Red, Pack of 5.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Tags - PVT-1026 - Panduit Corp.
Tinley Park, IL, USA
Safety Tags
PVT-1026
Safety Tags PVT-1026
Safety Tags, 5.75in x 3.25in, Front: DANGER DO NOT OPERATE", Back: "DANGER DO NOT REMOVE THIS TAG REMARKS: ______ SEE OTHER SIDE", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Red/White on Red, Pack of 5.

Safety Tags, 5.75in x 3.25in, Front: DANGER DO NOT OPERATE", Back: "DANGER DO NOT REMOVE THIS TAG REMARKS: ______ SEE OTHER SIDE", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Red/White on Red, Pack of 5.

Supplier's Site
Tags - 298-10897-ND - DigiKey
Thief River Falls, MN, United States
"TAG 5.75""X3.25"" BLACK/WHITE/RED"

"TAG 5.75""X3.25"" BLACK/WHITE/RED"

Buy Now Datasheet

Technical Specifications

  Panduit Corp. DigiKey
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number PVT-1026 298-10897-ND
Product Name Safety Tags Tags
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 7760942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details