Safety Tags, 5.75in x 3.25in, Front: DANGER DO NOT OPERATE", Back: "DANGER DO NOT REMOVE THIS TAG REMARKS: ______ SEE OTHER SIDE", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Red/Black on White, Pack of 5.
"TAG 5.75""X3.25"" RED/BLACK/WHITE"
| Panduit Corp. | DigiKey | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | PVT-1017 | 298-10895-ND |
| Product Name | Safety Tags | Tags |
| Safety / Warning Type | HAZMAT (Hazaondous Material) |