Safety Tags, 5.75in x 3.25in, Front: "DANGER DO NOT OPERATE", Back: DANGER DO NOT REMOVE THIS TAG TO DO SO WITHOUT AUTHHORITY WILL MEAN DISCIPLINARY ACTION IT IS HERE FOR A PURPOSE REMARKS: _______ SEE OTHER SIDE", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, White/Black on Red, Pack of 25.
| Panduit Corp. | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | PVT-1002-Q |
| Product Name | Safety Tags |
| Safety / Warning Type | HAZMAT (Hazaondous Material) |