Panduit Corp. Labels, Stickers, Decals - Preprinted PVS0305W2102Y

Description
"SIGN ELECTRL WARN 5""X3.5"" BLK/OR"
Request a Quote Datasheet
Description
"SIGN ELECTRL WARN 5""X3.5"" BLK/OR"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 298-10709-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
298-10709-ND
Labels, Stickers, Decals - Preprinted 298-10709-ND
"SIGN ELECTRL WARN 5""X3.5"" BLK/OR"

"SIGN ELECTRL WARN 5""X3.5"" BLK/OR"

Buy Now Datasheet
Label, Warning, 5 X 3.5In, Pk5; Label Type Panduit - 73P8931 - Newark, An Avnet Company
Chicago, IL, United States
Label, Warning, 5 X 3.5In, Pk5; Label Type Panduit
73P8931
Label, Warning, 5 X 3.5In, Pk5; Label Type Panduit 73P8931
LABEL, WARNING, 5 X 3.5IN, PK5; Label Type:Warning; Label Height:88.9mm; Label Width:127mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Arc Flash And Shock Hazard Appropriate PPE Required; Label Colour:White; Pack Quantity:5RoHS Compliant: NA

LABEL, WARNING, 5 X 3.5IN, PK5; Label Type:Warning; Label Height:88.9mm; Label Width:127mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Arc Flash And Shock Hazard Appropriate PPE Required; Label Colour:White; Pack Quantity:5RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-10709-ND 73P8931
Product Name Labels, Stickers, Decals - Preprinted Label, Warning, 5 X 3.5In, Pk5; Label Type Panduit
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Mandatory Signs - 7631698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details