Panduit Corp. Safety Labels PVS0305D7151

Description
Safety Label, 3.50" x 5.00", "DANGER HIGH VOLTAGE", Adhesive Vinyl with permanent acrylic adhesive, Moisture-resistant, Suitable for indoor or sheltered environments, Outdoor Durabillity 2 years, Red/Black on White, Pack of 1.
Request a Quote Datasheet
Description
Safety Label, 3.50" x 5.00", "DANGER HIGH VOLTAGE", Adhesive Vinyl with permanent acrylic adhesive, Moisture-resistant, Suitable for indoor or sheltered environments, Outdoor Durabillity 2 years, Red/Black on White, Pack of 1.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Labels - PVS0305D7151 - Panduit Corp.
Tinley Park, IL, USA
Safety Labels
PVS0305D7151
Safety Labels PVS0305D7151
Safety Label, 3.50" x 5.00", "DANGER HIGH VOLTAGE", Adhesive Vinyl with permanent acrylic adhesive, Moisture-resistant, Suitable for indoor or sheltered environments, Outdoor Durabillity 2 years, Red/Black on White, Pack of 1.

Safety Label, 3.50" x 5.00", "DANGER HIGH VOLTAGE", Adhesive Vinyl with permanent acrylic adhesive, Moisture-resistant, Suitable for indoor or sheltered environments, Outdoor Durabillity 2 years, Red/Black on White, Pack of 1.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 298-11306-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
298-11306-ND
Labels, Stickers, Decals - Preprinted 298-11306-ND
"LABEL 7""X5"" RED/BLACK/WHT 5/PK"

"LABEL 7""X5"" RED/BLACK/WHT 5/PK"

Buy Now Datasheet

Technical Specifications

  Panduit Corp. DigiKey
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number PVS0305D7151 298-11306-ND
Product Name Safety Labels Labels, Stickers, Decals - Preprinted
Features Adhesive Backed; RoHS Compliant Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 146354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.3281 ft (1 dm)
View Details