Panduit Corp. Ring Connectors PV8-8R-TY

Description
Ring Terminal Connector 8 Stud Circular 8 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 8 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15735-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15735-ND
Ring Connectors 298-15735-ND
Ring Terminal Connector 8 Stud Circular 8 AWG Crimp

Ring Terminal Connector 8 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, 8Awg, Red; Stud Size - Metric Panduit - 48AC9804 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 8Awg, Red; Stud Size - Metric Panduit
48AC9804
Terminal, Ring Tongue, #8, 8Awg, Red; Stud Size - Metric Panduit 48AC9804
TERMINAL, RING TONGUE, #8, 8AWG, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Product Range:PV Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 8AWG, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Product Range:PV Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15735-ND 48AC9804
Product Name Ring Connectors Terminal, Ring Tongue, #8, 8Awg, Red; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products