Panduit Corp. Ring Connectors PV8-14R-TY

Description
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15726-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15726-ND
Ring Connectors 298-15726-ND
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 8Awg, Red; Stud Size - Metric Panduit
45AC6164
Terminal, Ring Tongue, 1/4", 8Awg, Red; Stud Size - Metric Panduit 45AC6164
TERMINAL, RING TONGUE, 1/4", 8AWG, RED; Stud Size - Metric:-; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Product Range:PV8 Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 8AWG, RED; Stud Size - Metric:-; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Product Range:PV8 Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site
Ring Terminal, Large Wire, Vinyl Insulat Rohs Compliant Panduit - 28AC1336 - Newark, An Avnet Company
Chicago, IL, United States
Ring Terminal, Large Wire, Vinyl Insulat Rohs Compliant Panduit
28AC1336
Ring Terminal, Large Wire, Vinyl Insulat Rohs Compliant Panduit 28AC1336
RING TERMINAL, LARGE WIRE, VINYL INSULAT ROHS COMPLIANT: YES

RING TERMINAL, LARGE WIRE, VINYL INSULAT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-15726-ND 45AC6164 28AC1336
Product Name Ring Connectors Terminal, Ring Tongue, 1/4", 8Awg, Red; Stud Size - Metric Panduit Ring Terminal, Large Wire, Vinyl Insulat Rohs Compliant Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

AC Micro (Dual Key) receptacle - 888R-M5AE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-MG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCI Express - 10018783-11112MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers