Ring Terminal Connector 1/2 Stud Circular 8 AWG Crimp
TERMINAL, RING TONGUE, 1/2", 8AWG, RED; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Product Range:PV Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-15725-ND | 34T2531 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, 1/2", 8Awg, Red; Stud Size - Metric Panduit |
| Mounting | Free Hanging (In-Line) |