Panduit Corp. Ring Connectors PV8-10RX-TY

Description
Ring Terminal Connector 10 Stud Flat Sided 8 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Flat Sided 8 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-11960-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-11960-ND
Ring Connectors 298-11960-ND
Ring Terminal Connector 10 Stud Flat Sided 8 AWG Crimp

Ring Terminal Connector 10 Stud Flat Sided 8 AWG Crimp

Buy Now Datasheet
Connectors Crimp Terminals, Splices, Lugs - Unreviewed - PV8-10RX-TY - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Unreviewed
PV8-10RX-TY
Connectors Crimp Terminals, Splices, Lugs - Unreviewed PV8-10RX-TY
RING TERMINAL, LARGE WIRE, EXPANDED VINY

RING TERMINAL, LARGE WIRE, EXPANDED VINY

Buy Now
Terminal, Ring Tongue, #10, 8Awg, Red; Stud Size - Metric Panduit - 14AC0849 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 8Awg, Red; Stud Size - Metric Panduit
14AC0849
Terminal, Ring Tongue, #10, 8Awg, Red; Stud Size - Metric Panduit 14AC0849
TERMINAL, RING TONGUE, #10, 8AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Product Range:PV-RX Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 8AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Product Range:PV-RX Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-11960-ND PV8-10RX-TY 14AC0849
Product Name Ring Connectors Connectors Crimp Terminals, Splices, Lugs - Unreviewed Terminal, Ring Tongue, #10, 8Awg, Red; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NALC7 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Power Entry Modules (PEM) - 486-3330-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details