Panduit Corp. Ring Connectors PV6-56R-X

Description
Ring Terminal Connector 5/16 Stud Flat Sided 6 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Flat Sided 6 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15722-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15722-ND
Ring Connectors 298-15722-ND
Ring Terminal Connector 5/16 Stud Flat Sided 6 AWG Crimp

Ring Terminal Connector 5/16 Stud Flat Sided 6 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 6Awg, Blue; Stud Size - Metric Panduit
34T2529
Terminal, Ring Tongue, 5/16", 6Awg, Blue; Stud Size - Metric Panduit 34T2529
TERMINAL, RING TONGUE, 5/16", 6AWG, BLUE; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:PV Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", 6AWG, BLUE; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:PV Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15722-ND 34T2529
Product Name Ring Connectors Terminal, Ring Tongue, 5/16", 6Awg, Blue; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products