Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE TERMINALS
PANDUIT CORP.
PV6-56R-T -- TERMINALS - RING CONNECTORS
Panduit Corp.
Terminals - Ring Connectors
PV6-56R-T
Description
CONN RING FLAT 6AWG #5/16 CRIMP
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CONN RING FLAT 6AWG #5/16 CRIMP
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
298-11968-ND
Terminals - Ring Connectors
298-11968-ND
CONN RING FLAT 6AWG #5/16 CRIMP
CONN RING FLAT 6AWG #5/16 CRIMP
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Wire Terminals
Product Number
298-11968-ND
Product Name
Terminals - Ring Connectors
Terminal Type
Ring Terminal; Flat Sided
Unlock Full Specs
to access all available technical data
Similar Products
VICFUSE
Electrical Terminal & Sheath - VFDL-2
Specs
Terminal Type
Wire Lug
View Details
Amphenol Communications Solutions
Minitek ® 2.00mm
10164491-002LF
View Details
TE Connectivity
Connector Contacts
1-104481-2
Specs
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm
2
View Details
RS Components, Ltd.
Ring Terminals
1787273
Specs
Terminal Type
Ring Terminal; Ring Terminals
Material
Copper; Copper
Features
RoHS; Insulated
View Details