Panduit Corp. Ring Connectors PV6-14RX-T

Description
Ring Terminal Connector 1/4 Stud Flat Sided 6 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Flat Sided 6 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-11962-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-11962-ND
Ring Connectors 298-11962-ND
Ring Terminal Connector 1/4 Stud Flat Sided 6 AWG Crimp

Ring Terminal Connector 1/4 Stud Flat Sided 6 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, M6, 6Awg, Blue; Stud Size - Metric Panduit - 14AC0845 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M6, 6Awg, Blue; Stud Size - Metric Panduit
14AC0845
Terminal, Ring Tongue, M6, 6Awg, Blue; Stud Size - Metric Panduit 14AC0845
TERMINAL, RING TONGUE, M6, 6AWG, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:PV-RX Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, M6, 6AWG, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:PV-RX Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-11962-ND 14AC0845
Product Name Ring Connectors Terminal, Ring Tongue, M6, 6Awg, Blue; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-1403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Coaxial Adapters - CC-A-292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details
TNC Female Panel Receptacle - 9315 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details