Panduit Corp. Ring Connectors PV6-14R-X

Description
Ring Terminal Connector 1/4 Stud Flat Sided 6 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Flat Sided 6 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15717-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15717-ND
Ring Connectors 298-15717-ND
Ring Terminal Connector 1/4 Stud Flat Sided 6 AWG Crimp

Ring Terminal Connector 1/4 Stud Flat Sided 6 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, M6, 6Awg, Blue; Stud Size - Metric Panduit - 34T2527 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M6, 6Awg, Blue; Stud Size - Metric Panduit
34T2527
Terminal, Ring Tongue, M6, 6Awg, Blue; Stud Size - Metric Panduit 34T2527
TERMINAL, RING TONGUE, M6, 6AWG, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:PV Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, M6, 6AWG, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:PV Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15717-ND 34T2527
Product Name Ring Connectors Terminal, Ring Tongue, M6, 6Awg, Blue; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
DIN 41612 - 39-XC5B-5031-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Din Rail, Channel - 2946-2001-1306-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers