Panduit Corp. Terminals - Ring Connectors PV6-14R-X

Description
CONN RING FLAT 6AWG #1/4 CRIMP
Request a Quote Datasheet
Description
CONN RING FLAT 6AWG #1/4 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 298-15717-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
298-15717-ND
Terminals - Ring Connectors 298-15717-ND
CONN RING FLAT 6AWG #1/4 CRIMP

CONN RING FLAT 6AWG #1/4 CRIMP

Buy Now Datasheet
TERMINAL,RING VINYL INSULATED; 6AWG; 1/4IN STUD - 70044930 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL,RING VINYL INSULATED; 6AWG; 1/4IN STUD
70044930
TERMINAL,RING VINYL INSULATED; 6AWG; 1/4IN STUD 70044930
TERMINAL,RING VINYL INSULATED; 6AWG; 1/4IN STUD

TERMINAL,RING VINYL INSULATED; 6AWG; 1/4IN STUD

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 298-15717-ND 70044930
Product Name Terminals - Ring Connectors TERMINAL,RING VINYL INSULATED; 6AWG; 1/4IN STUD
Terminal Type Ring Terminal; Flat Sided Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100644-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Bootlace Ferrules - 1849676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details