RING TERMINAL, LARGE WIRE, EXPANDED VINY
Ring Terminal Connector 10 Stud Flat Sided 6 AWG Crimp
TERMINAL, RING TONGUE, #10, 6AWG, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:PV-RX Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PV6-10RX-T | 298-15715-ND | 48AC9797 |
| Product Name | Connectors Crimp Terminals, Splices, Lugs - Unreviewed | Ring Connectors | Terminal, Ring Tongue, #10, 6Awg, Blue; Stud Size - Metric Panduit |
| Mounting | Free Hanging (In-Line) |