Panduit Corp. Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Panduit PV410RE

Description
TERMINAL, RING TONGUE, #10, CRIMP YELLOW; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Product Range:Pan-Term Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes
Description
TERMINAL, RING TONGUE, #10, CRIMP YELLOW; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Product Range:Pan-Term Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Panduit - 24C5677 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Panduit
24C5677
Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Panduit 24C5677
TERMINAL, RING TONGUE, #10, CRIMP YELLOW; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Product Range:Pan-Term Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP YELLOW; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Product Range:Pan-Term Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24C5677
Product Name Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Panduit
Contact Size (AWG) ? to 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Plug socket - MSSD-EB - Festo Corporation
Festo Corporation
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Voltage Rating 300 volts
View Details
2 suppliers
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details