Panduit Corp. Ring Connectors PV4-56R-E

Description
Ring Terminal Connector 5/16 Stud Flat Sided 4 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Flat Sided 4 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15712-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15712-ND
Ring Connectors 298-15712-ND
Ring Terminal Connector 5/16 Stud Flat Sided 4 AWG Crimp

Ring Terminal Connector 5/16 Stud Flat Sided 4 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 5/16In, Yellow; Stud Size - Metric Panduit - 05C4327 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 5/16In, Yellow; Stud Size - Metric Panduit
05C4327
Terminal, Ring Tongue, 5/16In, Yellow; Stud Size - Metric Panduit 05C4327
TERMINAL, RING TONGUE, 5/16IN, YELLOW; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Product Range:Pan-Term Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16IN, YELLOW; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Product Range:Pan-Term Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15712-ND 05C4327
Product Name Ring Connectors Terminal, Ring Tongue, 5/16In, Yellow; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN-style Twin-contact Connectors)   - XC5A-1682-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
3 suppliers
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details