Ring Terminal Connector 3/8 Stud Flat Sided 4 AWG Crimp
TERMINAL, RING TONGUE, M10, 4AWG, YEL; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Product Range:PV-R Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-15711-ND | 13AC4770 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, M10, 4Awg, Yel; Stud Size - Metric Panduit |
| Mounting | Free Hanging (In-Line) |