Panduit Corp. Ring Connectors PV4-14RX-T

Description
Ring Terminal Connector 1/4 Stud Flat Sided 4 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Flat Sided 4 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-20309-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-20309-ND
Ring Connectors 298-20309-ND
Ring Terminal Connector 1/4 Stud Flat Sided 4 AWG Crimp

Ring Terminal Connector 1/4 Stud Flat Sided 4 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 4Awg, Yel; Stud Size - Metric Panduit
48AC9795
Terminal, Ring Tongue, 1/4", 4Awg, Yel; Stud Size - Metric Panduit 48AC9795
TERMINAL, RING TONGUE, 1/4", 4AWG, YEL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Product Range:PV-RX Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 4AWG, YEL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Product Range:PV-RX Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-20309-ND 48AC9795
Product Name Ring Connectors Terminal, Ring Tongue, 1/4", 4Awg, Yel; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details