Panduit Corp. Ring Connectors PV22-6R-CY

Description
Ring Terminal Connector 6 Stud Circular 22-26 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15702-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15702-ND
Ring Connectors 298-15702-ND
Ring Terminal Connector 6 Stud Circular 22-26 AWG Crimp

Ring Terminal Connector 6 Stud Circular 22-26 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, 22Awg, Yel; Stud Size - Metric Panduit - 34T2519 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 22Awg, Yel; Stud Size - Metric Panduit
34T2519
Terminal, Ring Tongue, #6, 22Awg, Yel; Stud Size - Metric Panduit 34T2519
TERMINAL, RING TONGUE, #6, 22AWG, YEL; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Product Range:PV Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, 22AWG, YEL; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Product Range:PV Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15702-ND 34T2519
Product Name Ring Connectors Terminal, Ring Tongue, #6, 22Awg, Yel; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details