Panduit Corp. Terminals - Spade Connectors PV22-6F-MYY

Description
CONN SPADE TERM 22-26AWG #6 YEL
Request a Quote Datasheet
Description
CONN SPADE TERM 22-26AWG #6 YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-PV22-6F-MYY-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-PV22-6F-MYY-ND
Terminals - Spade Connectors 298-PV22-6F-MYY-ND
CONN SPADE TERM 22-26AWG #6 YEL

CONN SPADE TERM 22-26AWG #6 YEL

Buy Now Datasheet
Terminal, Fork Tongue, #6, 26-22Awg, Yel; Product Range Panduit - 83AH7644 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, 26-22Awg, Yel; Product Range Panduit
83AH7644
Terminal, Fork Tongue, #6, 26-22Awg, Yel; Product Range Panduit 83AH7644
TERMINAL, FORK TONGUE, #6, 26-22AWG, YEL; Product Range:Pan-Term PV-F Series; Wire Size (AWG):26AWG to 22AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Insulator Colour:Yellow RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #6, 26-22AWG, YEL; Product Range:Pan-Term PV-F Series; Wire Size (AWG):26AWG to 22AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Insulator Colour:Yellow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-PV22-6F-MYY-ND 83AH7644
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, #6, 26-22Awg, Yel; Product Range Panduit
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data