Panduit Corp. Terminals - Spade Connectors PV22-4F-CYY

Description
CONN SPADE TERM 22-26AWG #4 YEL
Request a Quote Datasheet
Description
CONN SPADE TERM 22-26AWG #4 YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-PV22-4F-CYY-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-PV22-4F-CYY-ND
Terminals - Spade Connectors 298-PV22-4F-CYY-ND
CONN SPADE TERM 22-26AWG #4 YEL

CONN SPADE TERM 22-26AWG #4 YEL

Buy Now Datasheet
Terminal, Fork Tongue, #4, 26-22Awg, Yel; Product Range Panduit - 83AH7643 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #4, 26-22Awg, Yel; Product Range Panduit
83AH7643
Terminal, Fork Tongue, #4, 26-22Awg, Yel; Product Range Panduit 83AH7643
TERMINAL, FORK TONGUE, #4, 26-22AWG, YEL; Product Range:Pan-Term PV-F Series; Wire Size (AWG):26AWG to 22AWG; Conductor Area CSA:-; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Material:Vinyl; Insulator Colour:Yellow

TERMINAL, FORK TONGUE, #4, 26-22AWG, YEL; Product Range:Pan-Term PV-F Series; Wire Size (AWG):26AWG to 22AWG; Conductor Area CSA:-; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Material:Vinyl; Insulator Colour:Yellow

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-PV22-4F-CYY-ND 83AH7643
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, #4, 26-22Awg, Yel; Product Range Panduit
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175216-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Ferrules - 2840.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details