CONN SPADE TERM 22-26AWG #4 YEL
TERMINAL, FORK TONGUE, M2.5, 22AWG, YEL; Product Range:PV Series; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Material:Vinyl RoHS Compliant: Yes
Terminals FORKTERM VINYL INSUL 26-22 AWG
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-15699-ND | 48AC9792 | PV22-4F-CY |
| Product Name | Terminals - Spade Connectors | Terminal, Fork Tongue, M2.5, 22Awg, Yel; Product Range Panduit | Terminals |
| Terminal Type | Fork Terminal; Standard | Spade Crimp |