Ring Terminal Connector 3/8 Stud D-Shaped 2 AWG Crimp
Manufacturer: Panduit Corp
Win Source Part Number: 1333859-PV2-38R-XY
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Color: Red
Features: Brazed Seam
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 2 AWG
Contact Material: Copper
Material - Insulation: Vinyl
Standard Package: 10
Mounting: Free Hanging (In-Line)
Terminal Type: D-Shaped
Thickness: 0.060" (1.52mm)
Width - Outer Edges: 0.680" (17.27mm)
Length - Overall: 1.960" (49.78mm)
Insulation: Insulated
Insulation Diameter: 0.560" (14.22mm)
Stud/Tab Size: 3/8 Stud
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: PV2-38R-XY-ND,074983
Base Product Number: PV2
RoHS Status: ROHS3 Compliant
Ring Terminal, large wire, vinyl insulat
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-15705-ND | 1333859-PV2-38R-XY | 96K3419 |
| Product Name | Ring Connectors | Connectors, Interconnects - Terminals - Ring Connectors | Ring Terminal, Large Wire, Vinyl Insulat Panduit |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |