Panduit Corp. Terminals - Wire Pin Connectors PV18-P47B-3K

Description
CONN WIRE PIN TERM 18-22AWG
Request a Quote Datasheet
Description
CONN WIRE PIN TERM 18-22AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Wire Pin Connectors - 298-11485-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
298-11485-2-ND
Terminals - Wire Pin Connectors 298-11485-2-ND
CONN WIRE PIN TERM 18-22AWG

CONN WIRE PIN TERM 18-22AWG

Buy Now Datasheet
Terminals - Wire Pin Connectors - 298-11485-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
298-11485-1-ND
Terminals - Wire Pin Connectors 298-11485-1-ND
CONN WIRE PIN TERM 18-22AWG

CONN WIRE PIN TERM 18-22AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PV18-P47B-3K
Terminals PV18-P47B-3K
Terminals VYL-PIN 22-18 RED 0.49

Terminals VYL-PIN 22-18 RED 0.49

Buy Now Datasheet
Terminal, Pin, 22-18Awg, Red; Product Range Panduit - 72AC7947 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 22-18Awg, Red; Product Range Panduit
72AC7947
Terminal, Pin, 22-18Awg, Red; Product Range Panduit 72AC7947
TERMINAL, PIN, 22-18AWG, RED; Product Range:PV Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Pin Diameter:2mm; Insulator Colour:Red; Insulator Material:Vinyl; Pin Length:10mm RoHS Compliant: Yes

TERMINAL, PIN, 22-18AWG, RED; Product Range:PV Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Pin Diameter:2mm; Insulator Colour:Red; Insulator Material:Vinyl; Pin Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-11485-2-ND PV18-P47B-3K 72AC7947
Product Name Terminals - Wire Pin Connectors Terminals Terminal, Pin, 22-18Awg, Red; Product Range Panduit
Terminal Type Pin Terminal; Barrel, Bullet Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Connector Contacts - 102548-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Ring Terminals - 1788610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details