Panduit Corp. Connectors, Interconnects - Terminals - Wire Pin Connectors PV18-P47-MY

Description
Win Source Part Number: 1183979-PV18-P47-MY Category: Connectors, Interconnects>Termin als - Wire Pin Connectors Color: Red Features: Brazed Seam Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 18-22 AWG Contact Material: Copper Material - Insulation: Vinyl Standard Package: 1,000 Length - Overall: 0.970" (24.64mm) Insulation: Insulated Insulation Diameter: 0.150" (3.81mm) Length - Pin: 0.490" (12.45mm) Alternative Parts (Cross-Reference): PV18P47MY; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-15697,PV18-P47-M Y-ND,07498342028 Base Product Number: PV18 Pin Diameter: Circular - 0.071" (1.80mm) Dia
Request a Quote Datasheet
Description
Win Source Part Number: 1183979-PV18-P47-MY Category: Connectors, Interconnects>Termin als - Wire Pin Connectors Color: Red Features: Brazed Seam Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 18-22 AWG Contact Material: Copper Material - Insulation: Vinyl Standard Package: 1,000 Length - Overall: 0.970" (24.64mm) Insulation: Insulated Insulation Diameter: 0.150" (3.81mm) Length - Pin: 0.490" (12.45mm) Alternative Parts (Cross-Reference): PV18P47MY; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-15697,PV18-P47-M Y-ND,07498342028 Base Product Number: PV18 Pin Diameter: Circular - 0.071" (1.80mm) Dia
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Pin Connectors - 1183979-PV18-P47-MY - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Pin Connectors
1183979-PV18-P47-MY
Connectors, Interconnects - Terminals - Wire Pin Connectors 1183979-PV18-P47-MY
Win Source Part Number: 1183979-PV18-P47-MY Category: Connectors, Interconnects>Termin als - Wire Pin Connectors Color: Red Features: Brazed Seam Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 18-22 AWG Contact Material: Copper Material - Insulation: Vinyl Standard Package: 1,000 Length - Overall: 0.970" (24.64mm) Insulation: Insulated Insulation Diameter: 0.150" (3.81mm) Length - Pin: 0.490" (12.45mm) Alternative Parts (Cross-Reference): PV18P47MY; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-15697,PV18-P47-M Y-ND,07498342028 Base Product Number: PV18 Pin Diameter: Circular - 0.071" (1.80mm) Dia

Win Source Part Number: 1183979-PV18-P47-MY
Category: Connectors, Interconnects>Terminals - Wire Pin Connectors
Color: Red
Features: Brazed Seam
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 18-22 AWG
Contact Material: Copper
Material - Insulation: Vinyl
Standard Package: 1,000
Length - Overall: 0.970" (24.64mm)
Insulation: Insulated
Insulation Diameter: 0.150" (3.81mm)
Length - Pin: 0.490" (12.45mm)
Alternative Parts (Cross-Reference): PV18P47MY;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-15697,PV18-P47-MY-ND,07498342028
Base Product Number: PV18
Pin Diameter: Circular - 0.071" (1.80mm) Dia

Buy Now Datasheet
Wire Pin Connectors - 298-15697-ND - DigiKey
Thief River Falls, MN, United States
Wire Pin Connectors
298-15697-ND
Wire Pin Connectors 298-15697-ND
Wire Pin Terminal Connector 18-22 AWG - Crimp

Wire Pin Terminal Connector 18-22 AWG - Crimp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1183979-PV18-P47-MY 298-15697-ND
Product Name Connectors, Interconnects - Terminals - Wire Pin Connectors Wire Pin Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details