Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp
Pan-Term PV18-8R-CY Ring Terminal, Red,
TERMINAL, RING TONGUE, M4, 18AWG, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Product Range:PV Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes
| DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-15695-ND | PV18-8R-CY | 14AC2072 |
| Product Name | Ring Connectors | PNDT Solderless Terminals | Terminal, Ring Tongue, M4, 18Awg, Red; Stud Size - Metric Panduit |
| Mounting | Free Hanging (In-Line) |