CONN SPADE TERM 18-22AWG #8 RED
TERMINAL, FORK TONGUE, #8, 18AWG; Product Range:PV-F series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Insulator Colour:Red RoHS Compliant: Yes
Fork Terminal, Vinyl Insulated - Funnel Entry
Panduit Terminals are designed for fast, consistent installation and lasting reliability.
Terminals Fork term 22 - 16 vinyl insulated
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-15691-ND | 68AC0306 | 70044425 | PV18-8F-CY |
| Product Name | Terminals - Spade Connectors | Terminal, Fork Tongue, #8, 18Awg; Product Range Panduit | TERMINAL,FORK VINYL INSULATED; 22-18AWG; #8 STUD | Terminals |
| Terminal Type | Fork Terminal; Standard | Spade Crimp | Fork Terminal |