Fork Terminal, vinyl 22 - 16 insulated,
CONN SPADE TERM 18-22AWG #6 RED
TERMINAL, FORK TONGUE, #6, 16AWG; Product Range:PV Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Insulator Colour:Red RoHS Compliant: Yes
Fork Terminal, Vinyl Insulated - Funnel Entry
Panduit Terminals are designed for fast, consistent installation and lasting reliability.
| Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | PV18-6F-MY | 298-10666-ND | PV18-6F-MY | 13AC4767 | 70044677 |
| Product Name | Fork Terminal, vinyl 22 - 16 insulated, | Terminals - Spade Connectors | Terminals | Terminal, Fork Tongue, #6, 16Awg; Product Range Panduit | TERMINAL,FORK VINYL INSULATED; 22-18AWG; #6 STUD |
| Terminal Type | Fork Terminal | Fork Terminal; Standard | Spade Crimp | Fork Terminal |