Panduit Corp. Terminals - Spade Connectors PV18-6F-CY

Description
CONN SPADE TERM 18-22AWG #6 RED
Request a Quote Datasheet
Description
CONN SPADE TERM 18-22AWG #6 RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15687-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15687-ND
Terminals - Spade Connectors 298-15687-ND
CONN SPADE TERM 18-22AWG #6 RED

CONN SPADE TERM 18-22AWG #6 RED

Buy Now Datasheet
TERMINAL,FORK VINYL INSULATED; 22-18AWG; #6 STUD - 70044422 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL,FORK VINYL INSULATED; 22-18AWG; #6 STUD
70044422
TERMINAL,FORK VINYL INSULATED; 22-18AWG; #6 STUD 70044422
Fork Terminal, Vinyl Insulated - Funnel Entry Panduit Terminals are designed for fast, consistent installation and lasting reliability. Fabricated from electrolytically refined copper for high conductivity and tin plated for corrosion resistance Fork terminals with a narrow tongue (FN) are ideal for high density applications VINYL INSULATED TERMINAL BARREL FEATURES Brazed barrel seam assure a quality crimp Internal serrations assure good wire contact and maximize tensile strength VINYL INSULATION FEATURES Funnel entry speeds wire insertion for faster assembly and lower installed costs Insulation may be crimped to the wire insulation to add strain relief and resistance to pull-out Industry standard color coding to indicate wire range VOLTAGE/TEMPERATURE RATINGS 600V; 105¡ C (221¡ F) operating temperature

Fork Terminal, Vinyl Insulated - Funnel Entry
Panduit Terminals are designed for fast, consistent installation and lasting reliability.

  • Fabricated from electrolytically refined copper for high conductivity and tin plated for corrosion resistance
  • Fork terminals with a narrow tongue (FN) are ideal for high density applications
    VINYL INSULATED TERMINAL BARREL FEATURES
  • Brazed barrel seam assure a quality crimp
  • Internal serrations assure good wire contact and maximize tensile strength
    VINYL INSULATION FEATURES
  • Funnel entry speeds wire insertion for faster assembly and lower installed costs
  • Insulation may be crimped to the wire insulation to add strain relief and resistance to pull-out
  • Industry standard color coding to indicate wire range
    VOLTAGE/TEMPERATURE RATINGS
    600V; 105¡ C (221¡ F) operating temperature
Supplier's Site
Terminal, Fork, #6, 22-16Awg, Red; Product Range Panduit - 14AC2069 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, #6, 22-16Awg, Red; Product Range Panduit
14AC2069
Terminal, Fork, #6, 22-16Awg, Red; Product Range Panduit 14AC2069
TERMINAL, FORK, #6, 22-16AWG, RED; Product Range:PV Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Insulator Colour:Red RoHS Compliant: Yes

TERMINAL, FORK, #6, 22-16AWG, RED; Product Range:PV Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
PV18-6F-CY
Terminals PV18-6F-CY
Terminals Fork term 22 - 16 vinyl insulated

Terminals Fork term 22 - 16 vinyl insulated

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15687-ND 70044422 14AC2069 PV18-6F-CY
Product Name Terminals - Spade Connectors TERMINAL,FORK VINYL INSULATED; 22-18AWG; #6 STUD Terminal, Fork, #6, 22-16Awg, Red; Product Range Panduit Terminals
Terminal Type Fork Terminal; Standard Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data