Panduit Corp. Ring Connectors PV18-4R-MY

Description
Ring Terminal Connector 4 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 4 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15684-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15684-ND
Ring Connectors 298-15684-ND
Ring Terminal Connector 4 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 4 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #4, 18Awg, Red; Stud Size - Metric Panduit - 48AC9785 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #4, 18Awg, Red; Stud Size - Metric Panduit
48AC9785
Terminal, Ring Tongue, #4, 18Awg, Red; Stud Size - Metric Panduit 48AC9785
TERMINAL, RING TONGUE, #4, 18AWG, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Product Range:PV Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #4, 18AWG, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Product Range:PV Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15684-ND 48AC9785
Product Name Ring Connectors Terminal, Ring Tongue, #4, 18Awg, Red; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details