Panduit Corp. Ring Connectors PV18-4R-CY

Description
Ring Terminal Connector 4 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 4 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-10081-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-10081-ND
Ring Connectors 298-10081-ND
Ring Terminal Connector 4 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 4 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #4, 18Awg, Red; Stud Size - Metric Panduit - 48AC9784 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #4, 18Awg, Red; Stud Size - Metric Panduit
48AC9784
Terminal, Ring Tongue, #4, 18Awg, Red; Stud Size - Metric Panduit 48AC9784
TERMINAL, RING TONGUE, #4, 18AWG, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Product Range:PV Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #4, 18AWG, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Product Range:PV Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-10081-ND 48AC9784
Product Name Ring Connectors Terminal, Ring Tongue, #4, 18Awg, Red; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm MMCX Straight Plug - 111154 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-1902-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers