Panduit Corp. Ring Connectors PV18-38R-LY

Description
Ring Terminal Connector 3/8 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15682-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15682-ND
Ring Connectors 298-15682-ND
Ring Terminal Connector 3/8 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 18Awg, Red; Stud Size - Metric Panduit
48AC9782
Terminal, Ring Tongue, 3/8", 18Awg, Red; Stud Size - Metric Panduit 48AC9782
TERMINAL, RING TONGUE, 3/8", 18AWG, RED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Product Range:PV Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 18AWG, RED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Product Range:PV Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15682-ND 48AC9782
Product Name Ring Connectors Terminal, Ring Tongue, 3/8", 18Awg, Red; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAS6 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers