Panduit Corp. Ring Connectors PV18-14R-MY

Description
Ring Terminal Connector 1/4 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-10646-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-10646-ND
Ring Connectors 298-10646-ND
Ring Terminal Connector 1/4 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, M6, 18Awg, Red; Stud Size - Metric Panduit - 14AC0840 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M6, 18Awg, Red; Stud Size - Metric Panduit
14AC0840
Terminal, Ring Tongue, M6, 18Awg, Red; Stud Size - Metric Panduit 14AC0840
TERMINAL, RING TONGUE, M6, 18AWG, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Product Range:PV Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, M6, 18AWG, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Product Range:PV Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-10646-ND 14AC0840
Product Name Ring Connectors Terminal, Ring Tongue, M6, 18Awg, Red; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings White - 1327G7-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers