Panduit Corp. Ring Connectors PV18-10R-MY

Description
Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-10645-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-10645-ND
Ring Connectors 298-10645-ND
Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, M5, 18Awg, Red; Stud Size - Metric Panduit - 14AC2068 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M5, 18Awg, Red; Stud Size - Metric Panduit
14AC2068
Terminal, Ring Tongue, M5, 18Awg, Red; Stud Size - Metric Panduit 14AC2068
TERMINAL, RING TONGUE, M5, 18AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Product Range:PV Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, M5, 18AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Product Range:PV Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-10645-ND 14AC2068
Product Name Ring Connectors Terminal, Ring Tongue, M5, 18Awg, Red; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024070-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
View Details
3 suppliers
Din Rail, Channel - 2946-2002-3207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details
Coaxial Adapters - X213D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Miniature Banana Plug, 6-32 Thread - 8201 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details