The product is a spade connector designed for use with 18-22 AWG wire, specifically rated for #10 gauge applications. It is constructed from .032" thick copper that is tin plated, ensuring good conductivity and resistance to corrosion. The connector features a red vinyl insulation housing, which provides additional safety and ease of identification in wiring applications. It is cULus listed for a maximum operating temperature of 221°F (105°C) and can handle voltages up to 600V for building wire, with a maximum of 1000V in signs, fixtures, and luminaires. The recommended wire strip length for installation is 5/16" ± 1/32". This product is suitable for various electrical applications where reliable connections are required.
CONN SPADE TERM 18-22AWG #10 RED
Terminals Fork Term narrow tongue vinyl insu
TERMINAL, FORK TONGUE, M5, 22AWG, RED; Product Range:PV-FN Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-15675-ND | PV18-10FN-CY | 48AC9781 |
| Product Name | Terminals - Spade Connectors | Terminals | Terminal, Fork Tongue, M5, 22Awg, Red; Product Range Panduit |
| Terminal Type | Fork Terminal; Standard | Spade Crimp |