Panduit Corp. Terminal, Fork Tongue, M3.5, 14Awg, Blu; Product Range Panduit PV146LF-M

Description
TERMINAL, FORK TONGUE, M3.5, 14AWG, BLU; Product Range:PV-LF Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes
Description
TERMINAL, FORK TONGUE, M3.5, 14AWG, BLU; Product Range:PV-LF Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Fork Tongue, M3.5, 14Awg, Blu; Product Range Panduit - 14AC0837 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M3.5, 14Awg, Blu; Product Range Panduit
14AC0837
Terminal, Fork Tongue, M3.5, 14Awg, Blu; Product Range Panduit 14AC0837
TERMINAL, FORK TONGUE, M3.5, 14AWG, BLU; Product Range:PV-LF Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M3.5, 14AWG, BLU; Product Range:PV-LF Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 14AC0837
Product Name Terminal, Fork Tongue, M3.5, 14Awg, Blu; Product Range Panduit
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data