Panduit Corp. Terminals - Wire Pin Connectors PV14-P47-E

Description
CONN WIRE PIN TERM 14-16AWG
Request a Quote Datasheet
Description
CONN WIRE PIN TERM 14-16AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Wire Pin Connectors - 298-15672-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
298-15672-ND
Terminals - Wire Pin Connectors 298-15672-ND
CONN WIRE PIN TERM 14-16AWG

CONN WIRE PIN TERM 14-16AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PV14-P47-E
Terminals PV14-P47-E
Terminals Term Conv Package

Terminals Term Conv Package

Buy Now
Terminal, Pin, 16-14Awg, Blue; Product Range Panduit - 34T2489 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 16-14Awg, Blue; Product Range Panduit
34T2489
Terminal, Pin, 16-14Awg, Blue; Product Range Panduit 34T2489
TERMINAL, PIN, 16-14AWG, BLUE; Product Range:PV Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Pin Diameter:1.8mm; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, PIN, 16-14AWG, BLUE; Product Range:PV Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Pin Diameter:1.8mm; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15672-ND PV14-P47-E 34T2489
Product Name Terminals - Wire Pin Connectors Terminals Terminal, Pin, 16-14Awg, Blue; Product Range Panduit
Terminal Type Pin Terminal; Barrel, Bullet Connector Pin
Unlock Full Specs
to access all available technical data