Panduit Corp. Fork Terminal, vinyl 16 - 14 insulated, PV14-8F-M

Description
Fork Terminal, vinyl 16 - 14 insulated,
Request a Quote Datasheet
Description
Fork Terminal, vinyl 16 - 14 insulated,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Terminal, vinyl 16 - 14 insulated, - PV14-8F-M - Heilind Electronics, Inc.
Wilmington, MA, United States
Fork Terminal, vinyl 16 - 14 insulated,
PV14-8F-M
Fork Terminal, vinyl 16 - 14 insulated, PV14-8F-M
Fork Terminal, vinyl 16 - 14 insulated,

Fork Terminal, vinyl 16 - 14 insulated,

Buy Now
Terminals - Spade Connectors - 298-10304-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-10304-ND
Terminals - Spade Connectors 298-10304-ND
CONN SPADE TERM 14-16AWG #8 BLU

CONN SPADE TERM 14-16AWG #8 BLU

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PV14-8F-M
Terminals PV14-8F-M
Terminals FORK 16-14 AWG # 8

Terminals FORK 16-14 AWG # 8

Buy Now Datasheet
Terminal, Fork, #8, 16-14Awg, Blu; Product Range Panduit - 14AC2063 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, #8, 16-14Awg, Blu; Product Range Panduit
14AC2063
Terminal, Fork, #8, 16-14Awg, Blu; Product Range Panduit 14AC2063
TERMINAL, FORK, #8, 16-14AWG, BLU; Product Range:PV Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Insulator Colour:Blue RoHS Compliant: Yes

TERMINAL, FORK, #8, 16-14AWG, BLU; Product Range:PV Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Insulator Colour:Blue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number PV14-8F-M 298-10304-ND PV14-8F-M 14AC2063
Product Name Fork Terminal, vinyl 16 - 14 insulated, Terminals - Spade Connectors Terminals Terminal, Fork, #8, 16-14Awg, Blu; Product Range Panduit
Terminal Type Fork Terminal Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details