The Locking Fork Terminal, Vinyl Insulated, is designed for wire sizes ranging from 16 to 14 AWG and accommodates a #6 stud size. It features a funnel entry for easy installation and a locking mechanism that allows for a secure connection without the need to remove fasteners. The continuously molded design ensures consistent performance during termination, while the insulation support helps prevent wire damage in bending applications. This terminal is UL and CSA rated for 600 V according to UL 486A/B standards and has a maximum insulation temperature of 221°F (105°C). It is also compliant with RoHS regulations.
CONN SPADE TERM 14-16AWG #6 BLU
CONN SPADE TERM 14-16AWG #6 BLU
LOCKING FORK TERMINAL, VINYL INSULATED, 16 - 14 AWG, #6 STUD SIZE, FUNNEL ENTRY ROHS COMPLIANT: YES
LOCKING FORK TERMINAL, VINYL INSULATED, 16 - 14 AWG, #6 STUD SIZE, FUNNEL ENTRY ROHS COMPLIANT: YES
Terminals Locking Fork Term vinyl insuld
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-15654-2-ND | 07AH2284 | PV14-6LFB-3K |
| Product Name | Terminals - Spade Connectors | Locking Fork Terminal, Vinyl Insulated, 16 14 Awg, #6 Stud Size, Funnel Entry Rohs Compliant Panduit | Terminals |
| Terminal Type | Fork Terminal; Spring, Snap | Spade Crimp |