Panduit Corp. Terminals - Spade Connectors PV14-6FX-C

Description
CONN SPADE TERM 14-16AWG #6 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #6 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15653-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15653-ND
Terminals - Spade Connectors 298-15653-ND
CONN SPADE TERM 14-16AWG #6 BLU

CONN SPADE TERM 14-16AWG #6 BLU

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PV14-6FX-C
Terminals PV14-6FX-C
Terminals Fork Term expanded vinyl insulation

Terminals Fork Term expanded vinyl insulation

Buy Now Datasheet
Terminal, Fork Tongue, #6, 14Awg; Product Range Panduit - 72AC7945 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, 14Awg; Product Range Panduit
72AC7945
Terminal, Fork Tongue, #6, 14Awg; Product Range Panduit 72AC7945
TERMINAL, FORK TONGUE, #6, 14AWG; Product Range:PV-FX Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #6, 14AWG; Product Range:PV-FX Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15653-ND PV14-6FX-C 72AC7945
Product Name Terminals - Spade Connectors Terminals Terminal, Fork Tongue, #6, 14Awg; Product Range Panduit
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminals - Turret Connectors - 36-11300-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details