Panduit Corp. Terminals - Spade Connectors PV14-6FN-C

Description
CONN SPADE TERM 14-16AWG #6 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #6 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15651-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15651-ND
Terminals - Spade Connectors 298-15651-ND
CONN SPADE TERM 14-16AWG #6 BLU

CONN SPADE TERM 14-16AWG #6 BLU

Buy Now Datasheet
Terminal, Fork Tongue, #6, 14Awg, Blu; Product Range Panduit - 91B4497 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, 14Awg, Blu; Product Range Panduit
91B4497
Terminal, Fork Tongue, #6, 14Awg, Blu; Product Range Panduit 91B4497
TERMINAL, FORK TONGUE, #6, 14AWG, BLU; Product Range:PV-FN Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #6, 14AWG, BLU; Product Range:PV-FN Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-15651-ND 91B4497
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, #6, 14Awg, Blu; Product Range Panduit
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data