Fork Terminal, vinyl 16 - 14 insulated,
CONN SPADE TERM 14-16AWG #6 BLU
TERMINAL, FORK TONGUE, M3.5, 14AWG, BLU; Product Range:PV Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | PV14-6F-M | 298-10662-ND | PV14-6F-M | 14AC0835 |
| Product Name | Fork Terminal, vinyl 16 - 14 insulated, | Terminals - Spade Connectors | Terminals | Terminal, Fork Tongue, M3.5, 14Awg, Blu; Product Range Panduit |
| Terminal Type | Fork Terminal | Fork Terminal; Standard | Spade Crimp |