CONN SPADE TERM 14-16AWG #6 BLU
Terminals Fork Terminal vinyl insulated 16 - 14awg
TERMINAL, FORK, #6, 16-14AWG, BLU; Product Range:PV Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes
Fork Terminal, Vinyl Insulated - Funnel Entry
Panduit Terminals are designed for fast, consistent installation and lasting reliability.
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-15650-ND | PV14-6F-C | 14AC2060 | 70044411 |
| Product Name | Terminals - Spade Connectors | Terminals | Terminal, Fork, #6, 16-14Awg, Blu; Product Range Panduit | TERMINAL,FORK VINYL INSULATED; 16-14AWG; #6 STUD |
| Terminal Type | Fork Terminal; Standard | Spade Crimp | Fork Terminal |