Ring Terminal Connector 5/16 Stud Circular 14-16 AWG Crimp
TERMINAL, RING TONGUE, M8, 14AWG, BLUE; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:PV Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-10643-ND | 14AC0834 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, M8, 14Awg, Blue; Stud Size - Metric Panduit |
| Mounting | Free Hanging (In-Line) |