Panduit Corp. Ring Connectors PV14-14R-M

Description
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-10077-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-10077-ND
Ring Connectors 298-10077-ND
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 997776-PV14-14R-M - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
997776-PV14-14R-M
Connectors, Interconnects - Terminals - Ring Connectors 997776-PV14-14R-M
Win Source Part Number: 997776-PV14-14R-M Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Color: Blue Features: Brazed Seam Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 14-16 AWG Contact Material: Copper Material - Insulation: Vinyl Standard Package: 1,000 Terminal Type: Circular Thickness: 0.032" (0.81mm) Width - Outer Edges: 0.460" (11.68mm) Length - Overall: 1.120" (28.45mm) Insulation: Insulated Insulation Diameter: 0.170" (4.32mm) Stud/Tab Size: 1/4 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: PV1414RM,298-10077,P V14-14R-M-ND Base Product Number: PV14

Win Source Part Number: 997776-PV14-14R-M
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Pan-Term®
Color: Blue
Features: Brazed Seam
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 14-16 AWG
Contact Material: Copper
Material - Insulation: Vinyl
Standard Package: 1,000
Terminal Type: Circular
Thickness: 0.032" (0.81mm)
Width - Outer Edges: 0.460" (11.68mm)
Length - Overall: 1.120" (28.45mm)
Insulation: Insulated
Insulation Diameter: 0.170" (4.32mm)
Stud/Tab Size: 1/4 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: PV1414RM,298-10077,PV14-14R-M-ND
Base Product Number: PV14

Buy Now Datasheet
Terminal, Ring Tongue, M6, 14Awg, Blu; Stud Size - Metric Panduit - 13AC4760 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M6, 14Awg, Blu; Stud Size - Metric Panduit
13AC4760
Terminal, Ring Tongue, M6, 14Awg, Blu; Stud Size - Metric Panduit 13AC4760
TERMINAL, RING TONGUE, M6, 14AWG, BLU; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:-; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, M6, 14AWG, BLU; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:-; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-10077-ND 997776-PV14-14R-M 13AC4760
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Terminal, Ring Tongue, M6, 14Awg, Blu; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - SALE-9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug; Female / Jack
View Details