Panduit Corp. Terminals - Spade Connectors PV14-14F-C

Description
CONN SPADE TERM 14-16AWG #1/4
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15645-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15645-ND
Terminals - Spade Connectors 298-15645-ND
CONN SPADE TERM 14-16AWG #1/4

CONN SPADE TERM 14-16AWG #1/4

Buy Now Datasheet
Terminal, Fork Tongue, M6, 14Awg, Blue; Product Range Panduit - 48AC9775 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M6, 14Awg, Blue; Product Range Panduit
48AC9775
Terminal, Fork Tongue, M6, 14Awg, Blue; Product Range Panduit 48AC9775
TERMINAL, FORK TONGUE, M6, 14AWG, BLUE; Product Range:PV Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M6, 14AWG, BLUE; Product Range:PV Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
PV14-14F-C
Terminals PV14-14F-C
Terminals Fork Term vinyl insuld 16 - 14

Terminals Fork Term vinyl insuld 16 - 14

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15645-ND 48AC9775 PV14-14F-C
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, M6, 14Awg, Blue; Product Range Panduit Terminals
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Un-Insulated Ferrules - 2225.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details