TERMINAL, RING TONGUE, M12, 14AWG, BLU; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:PV-R Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 13AC4759 |
| Product Name | Terminal, Ring Tongue, M12, 14Awg, Blu; Stud Size - Metric Panduit |
| Contact Size (AWG) | ? to 14 AWG |