Panduit Corp. Terminals - Ring Connectors PV14-10R-C

Description
CONN RING CIRC 14-16AWG #10
Request a Quote Datasheet
Description
CONN RING CIRC 14-16AWG #10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 298-10074-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
298-10074-ND
Terminals - Ring Connectors 298-10074-ND
CONN RING CIRC 14-16AWG #10

CONN RING CIRC 14-16AWG #10

Buy Now Datasheet
TERMINAL,RING VINYL INSULATED; 16-14AWG; #10 STUD - 70044409 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL,RING VINYL INSULATED; 16-14AWG; #10 STUD
70044409
TERMINAL,RING VINYL INSULATED; 16-14AWG; #10 STUD 70044409
Ring Terminal, Vinyl Insulated - Funnel Entry Panduit Terminals are designed for fast, consistent installation and lasting reliability. Fabricated from electrolytically refined copper for high conductivity and tin plated for corrosion resistance VINYL INSULATED TERMINAL BARREL FEATURES Brazed barrel seam assure a quality crimp Internal serrations assure good wire contact and maximize tensile strength VINYL INSULATION FEATURES Funnel entry speeds wire insertion for faster assembly and lower installed costs Insulation may be crimped to the wire insulation to add strain relief and resistance to pull-out Industry standard color coding to indicate wire range VOLTAGE/TEMPERATURE RATINGS 600V; 105¡ C (221¡ F) operating temperature

Ring Terminal, Vinyl Insulated - Funnel Entry
Panduit Terminals are designed for fast, consistent installation and lasting reliability.

  • Fabricated from electrolytically refined copper for high conductivity and tin plated for corrosion resistance
    VINYL INSULATED TERMINAL BARREL FEATURES
  • Brazed barrel seam assure a quality crimp
  • Internal serrations assure good wire contact and maximize tensile strength
    VINYL INSULATION FEATURES
  • Funnel entry speeds wire insertion for faster assembly and lower installed costs
  • Insulation may be crimped to the wire insulation to add strain relief and resistance to pull-out
  • Industry standard color coding to indicate wire range
    VOLTAGE/TEMPERATURE RATINGS
    600V; 105¡ C (221¡ F) operating temperature
Supplier's Site
Sheung Wan, Hong Kong
Terminals
PV14-10R-C
Terminals PV14-10R-C
Terminals Ring Terminal vinyl insulated 16 - 14awg

Terminals Ring Terminal vinyl insulated 16 - 14awg

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-10074-ND 70044409 PV14-10R-C
Product Name Terminals - Ring Connectors TERMINAL,RING VINYL INSULATED; 16-14AWG; #10 STUD Terminals
Terminal Type Ring Terminal; Circular Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1969529-1 - TE Connectivity
Specs
Material Unplated
Features RoHS; Insulated
North American 14 to 18 AWG
View Details
Bootlace Ferrules - 1787309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details