Panduit Corp. Terminals - Spade Connectors PV14-10LF-M

Description
CONN SPADE TERM 14-16AWG #10 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #10 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15639-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15639-ND
Terminals - Spade Connectors 298-15639-ND
CONN SPADE TERM 14-16AWG #10 BLU

CONN SPADE TERM 14-16AWG #10 BLU

Buy Now Datasheet
Terminal, Fork Tongue, M5, 14Awg, Blue; Product Range Panduit - 48AC9774 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M5, 14Awg, Blue; Product Range Panduit
48AC9774
Terminal, Fork Tongue, M5, 14Awg, Blue; Product Range Panduit 48AC9774
TERMINAL, FORK TONGUE, M5, 14AWG, BLUE; Product Range:PV-LF Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M5, 14AWG, BLUE; Product Range:PV-LF Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-15639-ND 48AC9774
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, M5, 14Awg, Blue; Product Range Panduit
Terminal Type Fork Terminal; Spring, Snap Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Split Fork Terminal - 11113 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
Quick Disconnects - 1-1659254-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details